Texas Instruments LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-070/NOPB

Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet
Description
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-070/NOPB - Texas Instruments
Dallas, TX, United States
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISD-070/NOPB
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor LM26LVCISD-070/NOPB
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150

Buy Now Datasheet
 - LM26LVCISD-070/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Supplier's Site Datasheet
 - LM26LVCISD-070/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Temperature Sensor, Rectangular, 6 Pin, Surface Mount

Supplier's Site Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-070/NOPB - 877232-LM26LVCISD-070/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-070/NOPB
877232-LM26LVCISD-070/NOPB
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-070/NOPB 877232-LM26LVCISD-070/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877232-LM26LVCISD-07 0/NOPB Operating Temperature Range: -50°C ~ 150°C Features: Thermostat 70°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM26 Categories: Sensors Case / Package: 6-WSON (2.2x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM26LVCISD-070TR, LM26LVCISD-070CT, LM26LVCISD-070/NOPBT R, LM26LVCISD-070DKR, LM26LVCISD-070DKR-ND , *LM26LVCISD-070/NOPB , LM26LVCISD070NOPB, LM26LVCISD-070/NOPBC T, LM26LVCISD-070/NOPBD KR, LM26LVCISD-070TR-ND, LM26LVCISD-070CT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877232-LM26LVCISD-070/NOPB
Operating Temperature Range: -50°C ~ 150°C
Features: Thermostat 70°C Active High, Active Low Open Drain, Push-Pull 6-WSON (2.2x2.5)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM26
Categories: Sensors
Case / Package: 6-WSON (2.2x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM26LVCISD-070TR, LM26LVCISD-070CT, LM26LVCISD-070/NOPBTR, LM26LVCISD-070DKR, LM26LVCISD-070DKR-ND, *LM26LVCISD-070/NOPB, LM26LVCISD070NOPB, LM26LVCISD-070/NOPBCT, LM26LVCISD-070/NOPBDKR, LM26LVCISD-070TR-ND, LM26LVCISD-070CT-ND

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM26LVCISD-070/NOPB LM26LVCISD-070/NOPB 877232-LM26LVCISD-070/NOPB
Product Name LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-070/NOPB
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-095/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 4 to 10 volts
View Details
6 suppliers