SPI/ 12-Bit Plus Sign Temperature Sensor 5-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071516-LM74CITP-3/NO
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): 1.25°C (-2.15°C, +2.65°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DSBGA
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -10°C to 65°C (-40°C to 110°C)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 5-DSBGA
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 5-DSBGA
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 5-DSBGA
LM74 1.25C TEMPERATURE SENSOR WI
SENSOR DIGITAL -40C-125C 5DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM74CITP-3/NOPB | 071516-LM74CITP-3/NOPB | LM74CITP-3/NOPBDKR-ND | LM74CITP-3/NOPB | LM74CITP-3/NOPB |
| Product Name | LM74 SPI/ 12-Bit Plus Sign Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM74CITP-3/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |