Texas Instruments LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62CIM3/NOPB

Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet
Description
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3/NOPB - Texas Instruments
Dallas, TX, United States
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor
LM62CIM3/NOPB
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor LM62CIM3/NOPB
2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor 3-SOT-23 0 to 90

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 2675667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2675667
Temperature & Humidity Sensor ICs 2675667
Board Mount Temp Sensors, LM62CIM3/NOPB

Board Mount Temp Sensors, LM62CIM3/NOPB

Supplier's Site
Temperature & Humidity Sensor ICs - 2675668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2675668
Temperature & Humidity Sensor ICs 2675668
Board Mount Temp Sensors, LM62CIM3/NOPB

Board Mount Temp Sensors, LM62CIM3/NOPB

Supplier's Site
Temperature & Humidity Sensor ICs - 2675668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2675668P
Temperature & Humidity Sensor ICs 2675668P
Board Mount Temp Sensors, LM62CIM3/NOPB

Board Mount Temp Sensors, LM62CIM3/NOPB

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3/NOPB - 123683-LM62CIM3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3/NOPB
123683-LM62CIM3/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3/NOPB 123683-LM62CIM3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123683-LM62CIM3/NOPB Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 15.6mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: 0°C to 90°C Accuracy - Highest (Lowest): ±3°C (±4°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 90°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (0°C to 90°C) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123683-LM62CIM3/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 15.6mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C to 90°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 90°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (0°C to 90°C)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM62CIM3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM62CIM3/NOPBTR-ND
Analog and Digital Output LM62CIM3/NOPBTR-ND
Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM62CIM3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM62CIM3/NOPBDKR-ND
Analog and Digital Output LM62CIM3/NOPBDKR-ND
Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM62CIM3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM62CIM3/NOPBCT-ND
Analog and Digital Output LM62CIM3/NOPBCT-ND
Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Temperature Sensor Analog, Local 0°C ~ 90°C 15.6mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM62CIM3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM62CIM3/NOPB
Analog and Digital Output LM62CIM3/NOPB
SENSOR ANALOG 0C-90C SOT23-3

SENSOR ANALOG 0C-90C SOT23-3

Supplier's Site
Temperature Sensor, +/-3Deg Cel, Sot23-3; Ic Output Type Texas Instruments - 29AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, +/-3Deg Cel, Sot23-3; Ic Output Type Texas Instruments
29AH6398
Temperature Sensor, +/-3Deg Cel, Sot23-3; Ic Output Type Texas Instruments 29AH6398
TEMPERATURE SENSOR, +/-3DEG CEL, SOT23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:0°C; Sensing Temperature Max:90°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, +/-3DEG CEL, SOT23-3; IC Output Type:Analogue; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:0°C; Sensing Temperature Max:90°C; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM62CIM3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM62CIM3/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM62CIM3/NOPB
SENSOR ANALOG 0C-90C SOT23-3

SENSOR ANALOG 0C-90C SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM62CIM3/NOPB 2675667 123683-LM62CIM3/NOPB LM62CIM3/NOPBTR-ND LM62CIM3/NOPB 29AH6398 LM62CIM3/NOPB
Product Name LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM62CIM3/NOPB Analog and Digital Output Analog and Digital Output Temperature Sensor, +/-3Deg Cel, Sot23-3; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to ? volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM70CIMM-3-TI - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-TPA - 1197855-LM26CIM5X-TPA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-125/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
3 suppliers