Texas Instruments TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate TLC320AC02CFNR

Description
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70
Request a Quote Datasheet
Description
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate - TLC320AC02CFNR - Texas Instruments
Dallas, TX, United States
TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate
TLC320AC02CFNR
TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate TLC320AC02CFNR
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70

Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70

Buy Now Datasheet
Interface - Interface - CODECs - TLC320AC02CFNR - 720822-TLC320AC02CFNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLC320AC02CFNR
720822-TLC320AC02CFNR
Interface - Interface - CODECs - TLC320AC02CFNR 720822-TLC320AC02CFNR
Manufacturer: Texas Instruments Win Source Part Number: 720822-TLC320AC02CFN R Packaging: Reel - TR Type: Audio Operating Temperature Range: 0°C ~ 70°C Package: 28-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: Serial Voltage - Supply, Digital: 4.5 V ~ 5.5 V Resolution (Bits): 14 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Part Status: Obsolete(EOL) Family Name: TLC320AC02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): TLC320AC02CPM; TLC320AC02CFN; TLV320AIC12CDBT; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Texas Instruments
Win Source Part Number: 720822-TLC320AC02CFNR
Packaging: Reel - TR
Type: Audio
Operating Temperature Range: 0°C ~ 70°C
Package: 28-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: Serial
Voltage - Supply, Digital: 4.5 V ~ 5.5 V
Resolution (Bits): 14 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Part Status: Obsolete(EOL)
Family Name: TLC320AC02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): TLC320AC02CPM; TLC320AC02CFN; TLV320AIC12CDBT;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
CODECS - TLC320AC02CFNR-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)

Audio Interface 14 b Serial 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
716-TLC320AC02CFNR
Interface Transceiver IC 716-TLC320AC02CFNR
Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70 Product overview: TLC320AC02CFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC02CFNR can be used for catalog matching and distributor lookup.

Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70 Product overview: TLC320AC02CFNR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC02CFNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - TLC320AC02CFNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)

Audio Interface 14 b Serial 28-PLCC (11.51x11.51)

Buy Now Datasheet
Interface - CODECs - TLC320AC02CFNR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
TLC320AC02CFNR
Interface - CODECs TLC320AC02CFNR
IC AUDIO BAND CODEC 14BIT 28PLCC

IC AUDIO BAND CODEC 14BIT 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TLC320AC02CFNR 720822-TLC320AC02CFNR TLC320AC02CFNR-ND 716-TLC320AC02CFNR TLC320AC02CFNR TLC320AC02CFNR
Product Name TLC320AC02 Single Channel Codec-Bandwidth Independent of Sampling Rate Interface - Interface - CODECs - TLC320AC02CFNR CODECS Interface Transceiver IC CODECS Interface - CODECs
Device Type Codec Sensor Interface Codec Transceiver Codec Sensor Interface; Codec
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type LQFP,PLCC 28-LCC (J-Lead) PLCC 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR - TLC320AD50CDWR - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects - TLV320AIC3106IZQE - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053NSR - 006897-CD74HC4053NSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SO
View Details
2 suppliers