2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Voltage References 2.5-V Precision Mcrpwr Shunt .5% acc
Texas Instruments | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips |
Product Number | LM4040C25IDCKTE4 | LM4040C25IDCKTE4 |
Product Name | LM4040C25 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy | Voltage References |
Type | Shunt / Zener | |
VREF Type | Fixed | |
Package Type | Other; SC70,SOT-23,TO-92 | |
VREF | 2.5 volts |