The LM35DZ/LFT4 is a precision integrated-circuit temperature sensor calibrated directly in Celsius with a linear output of 10 mV/°C. It operates over a temperature range of −55°C to 150°C and is packaged in a TO-92 plastic transistor case measuring 4.30 mm × 4.30 mm. The device requires a power supply between 4 V and 30 V and draws less than 60 μA. It offers an ensured accuracy of ±0.5°C at 25°C with typical non-linearity of ±0.25°C and low self-heating of less than 0.08°C in still air. The output impedance is 0.1 Ω for a 1 mA load.
Precision Centigrade Temperature Sensor 3-TO-92
Win Source Part Number: 990103-LM35DZ/LFT4
Category: Sensors, Transducers>Temperat
Package: Box
Standard Package: 2,000
Output Type: Analog Voltage
Test Condition: 25°C
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C ~ 100°C
Accuracy - Highest (Lowest): ±1.5°C
Voltage - Supply: 4V ~ 30V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM35DZ/LFT4-ND,296-4
Base Product Number: LM35
SENSOR ANALOG 0C-100C TO92-3
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3
SENSOR ANALOG 0C-100C TO92-3
SENSOR ANALOG 0C-100C TO92-3
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35DZ/LFT4 | 990103-LM35DZ/LFT4 | 296-LM35DZ/LFT4CT-ND | LM35DZ/LFT4 | LM35DZ/LFT4 |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | ||||
| Standards and Certifications | RoHS | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |