Precision Centigrade Temperature Sensor 8-SOIC 0 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 019173-LM35DMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C to 100°C
Accuracy - Highest (Lowest): ±1.5°C
Family Name: LM35
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): LM235; AD590JH; 5962R8757103VYA; AD590JCPZ-R5;
Introduction Date: January 09, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
LM35DMX/NOPB, TempSensorAnalog
LM35DMX/NOPB, TempSensorAnalog
LM35DMX/NOPB, TempSensorAnalog
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C 8-SOIC
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C 8-SOIC
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C 8-SOIC
SENSOR ANALOG 0C-100C 8SOIC
SENSOR ANALOG 0C-100C 8SOIC
TEMPERATURE SENSOR, 1DEG C, SOIC-8; IC Output Type:Analogue; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:100°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4V; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35DMX/NOPB | 019173-LM35DMX/NOPB | 2088593P | 2088592 | LM35DMX/NOPBTR-ND | LM35DMX/NOPB | LM35DMX/NOPB | 28AH3360 |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DMX/NOPB | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, 1Deg C, Soic-8; Ic Output Type Texas Instruments |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to ? volts |