Texas Instruments DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor DRV5053EAEDBZTQ1

Description
Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAEDBZTQ1 - Texas Instruments
Dallas, TX, United States
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor
DRV5053EAEDBZTQ1
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor DRV5053EAEDBZTQ1
Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125

Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1134491-DRV5053EAEDBZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
1134491-DRV5053EAEDBZTQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) 1134491-DRV5053EAEDBZTQ1
Win Source Part Number: 1134491-DRV5053EAEDB ZTQ1 Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Series: Automotive, AEC-Q100 Features: Temperature Compensated Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Analog Voltage Bandwidth: 20kHz Current - Supply (Max): 3.6mA Current - Output (Max): 2.3mA Axis: Single Sensing Range: ±18mT Voltage - Supply: 2.7V ~ 38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISDRV5053EAEDBZT Q1,DRV5053EAEDBZTQ1- ND,296-DRV5053EAEDBZ TQ1TR,296-DRV5053EAE DBZTQ1CT,2156-DRV505 3EAEDBZTQ1,296-DRV50 53EAEDBZTQ1DKR Base Product Number: DRV5053

Win Source Part Number: 1134491-DRV5053EAEDBZTQ1
Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Series: Automotive, AEC-Q100
Features: Temperature Compensated
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Axis: Single
Sensing Range: ±18mT
Voltage - Supply: 2.7V ~ 38V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISDRV5053EAEDBZTQ1,DRV5053EAEDBZTQ1-ND,296-DRV5053EAEDBZTQ1TR,296-DRV5053EAEDBZTQ1CT,2156-DRV5053EAEDBZTQ1,296-DRV5053EAEDBZTQ1DKR
Base Product Number: DRV5053

Buy Now Datasheet
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - DRV5053EAEDBZTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
DRV5053EAEDBZTQ1
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) DRV5053EAEDBZTQ1
SENSOR HALL ANALOG SOT23-3

SENSOR HALL ANALOG SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number DRV5053EAEDBZTQ1 1134491-DRV5053EAEDBZTQ1 DRV5053EAEDBZTQ1
Product Name DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Sensor Type Temperature Magnetic Magnetic
Applications Automobile
Standards and Certifications RoHS
Input Voltage 2.7 to 38 volts 2.7 to 38 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers