Automotive Digital-Omnipolar-Sw
Manufacturer: Texas Instruments
Win Source Part Number: 1034130-DRV5033AJEDB
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: ±12mT Trip, ±1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.7 V to 38 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH OMNIPOLAR
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5033AJEDBZTQ1 | 1034130-DRV5033AJEDBZTQ1 | DRV5033AJEDBZTQ1 |
| Product Name | DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJEDBZTQ1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic |
| Applications | Automobile | ||
| Standards and Certifications | RoHS | ||
| Input Voltage | 2.7 to 38 volts | 2.7 to 38 volts |