Precision Centigrade Temperature Sensor with 10 mV/°C output, rated for 0 to 100°C range, in an 8-lead SOIC package measuring 4.90mm by 3.91mm.
Precision Centigrade Temperature Sensor 8-SOIC 0 to 100
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082738-LM35DM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C to 100°C
Accuracy - Highest (Lowest): ±1.5°C
Family Name: LM35D
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): LM235; AD590JH; 5962F1321501VXC; AD590KF;
Introduction Date: September 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
SENSOR ANALOG 0C-100C 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35DM | LM35DM-ND | 082738-LM35DM | LM35DM |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DM | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | |
| Applications | Military | Military | ||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |