Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA LM26CIM5X-YPA

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197860-LM26CIM5X-YP A Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 115°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197860-LM26CIM5X-YP A Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 115°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA - 1197860-LM26CIM5X-YPA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA
1197860-LM26CIM5X-YPA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA 1197860-LM26CIM5X-YPA
Manufacturer: Texas Instruments Win Source Part Number: 1197860-LM26CIM5X-YP A Packaging: Tape and Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 115°C Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197860-LM26CIM5X-YPA
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Open Drain
Output: Active Low
Supply Current: 16μA
Switching Temperature: 115°C
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1197860-LM26CIM5X-YPA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-YPA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-R - TLE4959-5U-R - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Single-Channel Silicon-Based Thermopile - ST120 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM335 Precision Temperature Sensor - LM335H/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Line sensors, For spectrophotometry - S8380-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details