The LM35CAH is a precision integrated-circuit temperature sensor calibrated directly in Celsius, with a linear output of 10 mV/°C and an operating range of −40°C to 110°C. It is housed in a 3-pin TO-CAN package measuring 4.699 mm × 4.699 mm and operates from a single 4 V to 30 V supply. The device draws less than 60 μA, offers typical accuracy of ±0.5°C at 25°C, and exhibits low self-heating of less than 0.08°C in still air. The output impedance is 0.1 Ω for a 1 mA load, and non-linearity is typically ±0.25°C. The case is connected to the ground pin.
Precision Centigrade Temperature Sensor 3-TO -40 to 110
Manufacturer: Texas Instruments
Win Source Part Number: 082737-LM35CAH
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 110°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO (NDT)
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C (-40°C to 110°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Temperature Sensor Analog, Local -40°C ~ 110°C 10mV/°C TO-46-3
SENSOR ANALOG -40C-110C TO46-3
SENSOR ANALOG -40C-110C TO46-3
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35CAH | 082737-LM35CAH | 296-43453-ND | LM35CAH | LM35CAH |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35CAH | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |