Texas Instruments LM35 Precision Centigrade Temperature Sensor LM35DZ/LFT7

Description
Precision Centigrade Temperature Sensor 3-TO-92
Request a Quote
Description
Precision Centigrade Temperature Sensor 3-TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM35DZ/LFT7 is a precision integrated-circuit temperature sensor that provides a linear output voltage proportional to the Centigrade temperature. It operates within a temperature range of -55°C to 150°C and offers an accuracy of ±0.5°C at 25°C, with typical non-linearity of ±0.25°C. The device features a scale factor of 10 mV/°C, allowing for straightforward temperature readings without the need for external calibration. It requires a power supply voltage between 4V and 30V and has a low current drain of less than 60 OºA, contributing to minimal self-heating of less than 0.1°C in still air. The LM35DZ/LFT7 is suitable for various applications, including power supplies, battery management, HVAC systems, and appliances, making it a versatile choice for temperature sensing needs.

Datasheet Summary
Powered by GS/AI

The LM35DZ/LFT7 is a precision integrated-circuit temperature sensor that provides a linear output voltage proportional to the Centigrade temperature. It operates within a temperature range of -55°C to 150°C and offers an accuracy of ±0.5°C at 25°C, with typical non-linearity of ±0.25°C. The device features a scale factor of 10 mV/°C, allowing for straightforward temperature readings without the need for external calibration. It requires a power supply voltage between 4V and 30V and has a low current drain of less than 60 OºA, contributing to minimal self-heating of less than 0.1°C in still air. The LM35DZ/LFT7 is suitable for various applications, including power supplies, battery management, HVAC systems, and appliances, making it a versatile choice for temperature sensing needs.

Suppliers

Company
Product
Description
Supplier Links
LM35 Precision Centigrade Temperature Sensor - LM35DZ/LFT7 - Texas Instruments
Dallas, TX, United States
LM35 Precision Centigrade Temperature Sensor
LM35DZ/LFT7
LM35 Precision Centigrade Temperature Sensor LM35DZ/LFT7
Precision Centigrade Temperature Sensor 3-TO-92

Precision Centigrade Temperature Sensor 3-TO-92

Buy Now Datasheet
Analog and Digital Output - LM35DZ/LFT7-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM35DZ/LFT7-ND
Analog and Digital Output LM35DZ/LFT7-ND
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C TO-92-3

Buy Now Datasheet
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM35DZ/LFT7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM35DZ/LFT7
SENSOR ANALOG 0C-100C TO92-3

SENSOR ANALOG 0C-100C TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number LM35DZ/LFT7 LM35DZ/LFT7-ND LM35DZ/LFT7
Product Name LM35 Precision Centigrade Temperature Sensor Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Applications Military
Standards and Certifications RoHS
Input Voltage 4 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMM-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DT/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers