Automotive, Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 801879-LM50QIM3/NOPB
Packaging: Reel
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±4°C)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 10V
SENSOR ANALOG -40C-125C SOT23-3
SENSOR ANALOG -40C-125C SOT23-3
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM50QIM3/NOPB | 296-LM50QIM3/NOPBTR-ND | 801879-LM50QIM3/NOPB | LM50QIM3/NOPB | LM50QIM3/NOPB |
| Product Name | LM50-Q1 Automotive, Single-Supply Centigrade Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM50QIM3/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Automobile | ||||
| Standards and Certifications | RoHS | ||||
| Input Voltage | 4.5 to 10 volts | 4.5 to 10 volts | 4.5 to 10 volts | 4.5 to 10 volts |