The LM35CAH/NOPB is a precision integrated-circuit temperature sensor calibrated in Celsius, with a linear output of +10 mV/°C and an operating temperature range of -40°C to 110°C. It is housed in a hermetic TO-3 (NDV) package measuring 4.699 mm × 4.699 mm, operates from 4 V to 30 V, draws less than 60 μA, and ensures ±0.5°C accuracy at 25°C. The device exhibits low self-heating of less than 0.08°C in still air and has a non-linearity of ±0.25°C typical. Its output impedance is 0.1 Ω for a 1 mA load.
Precision Centigrade Temperature Sensor 3-TO -40 to 110
Temperature Sensor Analog, Local -40°C ~ 110°C 10mV/°C TO-46-3
Manufacturer: Texas Instruments
Win Source Part Number: 143000-LM35CAH/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 110°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO (NDT)
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C (-40°C to 110°C)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
SENSOR ANALOG -40C-110C TO46-3
IC, PRECISION TEMP SENSOR, TO-46-3; IC Output Type:Voltage; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+110°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:4V; Supply RoHS Compliant: Yes
SENSOR ANALOG -40C-110C TO46-3
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35CAH/NOPB | LM35CAH/NOPB-ND | 143000-LM35CAH/NOPB | LM35CAH/NOPB | 28AH3358 | LM35CAH/NOPB |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35CAH/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Ic, Precision Temp Sensor, To-46-3; Ic Output Type Texas Instruments | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to ? volts | 4 to 30 volts |