Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7836IPAPR AMC7836IPAPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811179-AMC7836IPAPR Packaging: Reel Type: Analog Monitor/Control Circuit Mounting Style: SMD Data Interface: SPI Number of Channels: 21 Resolution (Bits): 12 b Voltage Supply Source: Single Supply Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 811179-AMC7836IPAPR Packaging: Reel Type: Analog Monitor/Control Circuit Mounting Style: SMD Data Interface: SPI Number of Channels: 21 Resolution (Bits): 12 b Voltage Supply Source: Single Supply Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7836IPAPR - 811179-AMC7836IPAPR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7836IPAPR
811179-AMC7836IPAPR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7836IPAPR 811179-AMC7836IPAPR
Manufacturer: Texas Instruments Win Source Part Number: 811179-AMC7836IPAPR Packaging: Reel Type: Analog Monitor/Control Circuit Mounting Style: SMD Data Interface: SPI Number of Channels: 21 Resolution (Bits): 12 b Voltage Supply Source: Single Supply Supplier Device Package: 64-HTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 811179-AMC7836IPAPR
Packaging: Reel
Type: Analog Monitor/Control Circuit
Mounting Style: SMD
Data Interface: SPI
Number of Channels: 21
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 811179-AMC7836IPAPR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7836IPAPR
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details