The LM3429-Q1 is an AEC-Q100 Grade 1 qualified N-channel controller for constant current LED drivers, designed for automotive applications. It operates from an input voltage range of 4.5 V to 75 V and features high-side current sensing, adjustable switching frequency up to 2 MHz, PWM and analog dimming, overvoltage and undervoltage protection, cycle-by-cycle current limit, and thermal shutdown. The device is housed in a low-profile 14-lead HTSSOP package measuring 5.00 mm × 4.40 mm and operates over a junction temperature range of -40 to 125 °C.
N-Channel Controller for Constant Current LED Drivers 14-HTSSOP -40 to 125
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 071248-LM3429Q1MH/NO
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 2MHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
LED Driver IC, 75V, 5A, 2MHz, HTSSOP, SM Product overview: LM3429Q1MH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 5A, 2MHz, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75V, 5A, 2MHz, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3429Q1MH/NOPB can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR PWM 14HTSSOP
LED DRIVER, 2MHZ, HTSSOP-14; Device Topology:Boost, Buck, Buck-Boost, SEPIC; Input Voltage Min:4.5V; Input Voltage Max:75V; Output Voltage Max:72V; Output Current Max:5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3429Q1MH/NOPB | LM3429Q1MH/NOPB-ND | 071248-LM3429Q1MH/NOPB | 137-LM3429Q1MH/NOPB | LM3429Q1MH/NOPB | 29AH6319 |
| Product Name | LM3429-Q1 N-Channel Controller for Constant Current LED Drivers | LED Drivers | PMIC - PMIC - LED Drivers - LM3429Q1MH/NOPB | 75V 5A 2MHz HTSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, 2Mhz, Htssop-14; Device Topology Texas Instruments |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | |||||
| Input Voltage | 4.5 to 75 volts | 4.5 to 75 volts | 4.5 volts | 4.5 to 75 volts | 4.5 to 75 volts | |
| Output Voltage | 3 to 72 volts | 75 volts | 72 volts |