Texas Instruments Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FQPWRQ1 LM57FQPWRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 877541-LM57FQPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 125°C Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877541-LM57FQPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 125°C Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FQPWRQ1 - 877541-LM57FQPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FQPWRQ1
877541-LM57FQPWRQ1
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FQPWRQ1 877541-LM57FQPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 877541-LM57FQPWRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 125°C Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: LM57 Categories: Sensors Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877541-LM57FQPWRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -50°C ~ 125°C
Features: Thermostat Programmable Active High, Active Low Open Collector, Push-Pull 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM57
Categories: Sensors
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 877541-LM57FQPWRQ1
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FQPWRQ1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347248-A1145LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Pressure Sensors, Transducers - KP229L2920 - 826926-KP229L2920 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
InGaAs image sensors, Line sensors - G10768-1024D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details