Texas Instruments LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20SITLX/NOPB

Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20SITLX/NOPB - Texas Instruments
Dallas, TX, United States
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor
LM20SITLX/NOPB
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20SITLX/NOPB
2.4V, 10?A, SC70, micro SMD Temperature Sensor 4-DSBGA -40 to 125

2.4V, 10?A, SC70, micro SMD Temperature Sensor 4-DSBGA -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-LM20SITLX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM20SITLX/NOPBDKR-ND
Analog and Digital Output 296-LM20SITLX/NOPBDKR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Buy Now Datasheet
Analog and Digital Output - 296-LM20SITLX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM20SITLX/NOPBTR-ND
Analog and Digital Output 296-LM20SITLX/NOPBTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Buy Now Datasheet
Analog and Digital Output - 296-LM20SITLX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-LM20SITLX/NOPBCT-ND
Analog and Digital Output 296-LM20SITLX/NOPBCT-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITLX/NOPB - 923076-LM20SITLX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITLX/NOPB
923076-LM20SITLX/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITLX/NOPB 923076-LM20SITLX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 923076-LM20SITLX/NOP B Operating Temperature Range: -40°C ~ 130°C Features: Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96) Package: 4-WFBGA Package: Reel - TR Mounting: Surface Mount Family Name: LM20 Categories: Sensors Case / Package: 4-µSMD (0.96x0.96) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM20SITLX-ND, LM20SITLX, 296-LM20SITLX/NOPBDK R, 296-LM20SITLX/NOPBTR , 296-LM20SITLX/NOPBCT , LM20SITLX/NOPB-ND

Manufacturer: Texas Instruments
Win Source Part Number: 923076-LM20SITLX/NOPB
Operating Temperature Range: -40°C ~ 130°C
Features: Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-µSMD (0.96x0.96)
Package: 4-WFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM20
Categories: Sensors
Case / Package: 4-µSMD (0.96x0.96)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM20SITLX-ND, LM20SITLX, 296-LM20SITLX/NOPBDKR, 296-LM20SITLX/NOPBTR, 296-LM20SITLX/NOPBCT, LM20SITLX/NOPB-ND

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20SITLX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20SITLX/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20SITLX/NOPB
SENSOR ANALOG -40C-125C 4USMD

SENSOR ANALOG -40C-125C 4USMD

Supplier's Site
Analog and Digital Output - LM20SITLX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM20SITLX/NOPB
Analog and Digital Output LM20SITLX/NOPB
SENSOR ANALOG -40C-125C 4USMD

SENSOR ANALOG -40C-125C 4USMD

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM20SITLX/NOPB 296-LM20SITLX/NOPBDKR-ND 923076-LM20SITLX/NOPB LM20SITLX/NOPB LM20SITLX/NOPB
Product Name LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SITLX/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 4.4 kohms
View Details
3 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-085/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM73CIMK-0 - 091518-LM73CIMK-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); TSOT-23-6
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details