The LM34CAZ/NOPB is a precision integrated-circuit temperature sensor calibrated in degrees Fahrenheit, with a linear output of 10.0 mV/°F and a temperature range of -40°F to 110°F. It is packaged in a 3-pin TO-92 plastic transistor package measuring 4.30 mm × 4.30 mm. The device operates from 5 to 30 volts, draws less than 90 μA of current, and has a typical nonlinearity of ±0.5°F. It provides typical accuracy of ±1.5°F over its full range and exhibits low self-heating of less than 0.2°F in still air. The output impedance is 0.4 Ω for a 1 mA load.
Precision Fahrenheit Temperature Sensor 3-TO-92 -40 to 110
Manufacturer: Texas Instruments
Win Source Part Number: 1053866-LM34CAZ/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°F to 230°F
Accuracy - Highest (Lowest): ±1°F (±2°F)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92-3
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 77°F (230°F)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Temperature Sensor Analog, Local -40°F ~ 230°F 10mV/°F TO-92-3
TEMPERATURE SENSOR, 0.4F, TO-92-3; IC OU; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SENSOR ANALOG -40F-230F TO92-3
SENSOR ANALOG -40F-230F TO92-3
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM34CAZ/NOPB | 1053866-LM34CAZ/NOPB | LM34CAZ/NOPB-ND | 52AH7184 | LM34CAZ/NOPB | LM34CAZ/NOPB |
| Product Name | LM34 Precision Fahrenheit Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CAZ/NOPB | Analog and Digital Output | Temperature Sensor, 0.4F, To-92-3; Ic Ou; Msl Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||
| Input Voltage | 5 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | ||
| Impedance | 4.00E-4 kohms |