2.5 to 38 V Digital Latch Hall Effect Sensor 3-SOT-23 -40 to 125
MAGNETIC SWITCH LATCH
Manufacturer: Texas Instruments
Win Source Part Number: 1034123-DRV5013AGQDB
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 2.7mA (Typ)
Current - Output (Max): 30mA
Sensing Range: 9mT Trip, -9mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Purpose: Latch
Supply Voltage - Operating: 2.7 V to 38 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH LATCH
| Texas Instruments | ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5013AGQDBZT | DRV5013AGQDBZT | 1034123-DRV5013AGQDBZT | DRV5013AGQDBZT |
| Product Name | DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor | Switches (Solid State) | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013AGQDBZT | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts |