Texas Instruments LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20BIM7X

Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote
Description
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM20BIM7X is a precision analog output CMOS temperature sensor in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm, rated for operation from −55°C to 130°C with a supply voltage range of 2.4 V to 5.5 V and a maximum quiescent current of 10 μA. Accuracy is ±1.5°C maximum at 30°C and ±2.5°C maximum at the temperature extremes, with nonlinearity of ±0.4% typical. The output impedance is 160 Ω maximum, and load regulation is −2.5 mV maximum for load currents between 0 μA and 16 μA. The device features intrinsic shutdown capability due to low power consumption and is suitable for remote sensing applications in cellular phones, computers, and battery management systems.

Datasheet Summary
Powered by GS/AI

The LM20BIM7X is a precision analog output CMOS temperature sensor in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm, rated for operation from −55°C to 130°C with a supply voltage range of 2.4 V to 5.5 V and a maximum quiescent current of 10 μA. Accuracy is ±1.5°C maximum at 30°C and ±2.5°C maximum at the temperature extremes, with nonlinearity of ±0.4% typical. The output impedance is 160 Ω maximum, and load regulation is −2.5 mV maximum for load currents between 0 μA and 16 μA. The device features intrinsic shutdown capability due to low power consumption and is suitable for remote sensing applications in cellular phones, computers, and battery management systems.

Suppliers

Company
Product
Description
Supplier Links
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X - Texas Instruments
Dallas, TX, United States
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor
LM20BIM7X
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor LM20BIM7X
2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

2.4V, 10?A, SC70, micro SMD Temperature Sensor 5-SC70 -55 to 130

Buy Now Datasheet
Analog and Digital Output - LM20BIM7XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20BIM7XTR-ND
Analog and Digital Output LM20BIM7XTR-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7X - 092212-LM20BIM7X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7X
092212-LM20BIM7X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7X 092212-LM20BIM7X
Manufacturer: Texas Instruments Win Source Part Number: 092212-LM20BIM7X Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Family Name: LM20 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 130°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.4 V to 5.5 V Testing Conditions: 25°C to 30°C (-55°C to 130°C) Alternative Parts (Cross-Reference): MAX6613MXK/V+T; FM20P5X_NL; FM20P5X; FM20P5X_Q; Introduction Date: January 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 092212-LM20BIM7X
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Family Name: LM20
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 130°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.4 V to 5.5 V
Testing Conditions: 25°C to 30°C (-55°C to 130°C)
Alternative Parts (Cross-Reference): MAX6613MXK/V+T; FM20P5X_NL; FM20P5X; FM20P5X_Q;
Introduction Date: January 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20BIM7X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20BIM7X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20BIM7X
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM20BIM7X LM20BIM7XTR-ND 092212-LM20BIM7X LM20BIM7X
Product Name LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20BIM7X Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-SPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers