Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator 20-HTSSOP -40 to 125
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Dimming 50mA ~ 250mA 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 814340-LM3492QMH/NOP
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 200kHz ~ 1MHz
Current - Output / Channel: 50mA ~ 250mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Voltage - Supply (Min): 4.5V
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-PowerTSSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 65V
Part Number Series: LM3492
Automotive 2-channel individual dimmable LED driver with boost converter and fast current regulator 20-HTSSOP -40 to 125 Product overview: LM3492QMH/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Boost, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, Boost, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3492QMH/NOPB can be used for catalog matching and distributor lookup.
LED Lighting Drivers Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator 20-HTSSOP -40 to 125
IC LED DRV RGLTR 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3492QMH/NOPB | LM3492QMH/NOPB-ND | 814340-LM3492QMH/NOPB | 137-LM3492QMH/NOPB | LM3492QMH/NOPB | LM3492QMH/NOPB |
| Product Name | LM3492-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator | LED Drivers | PMIC - PMIC - LED Drivers - LM3492QMH/NOPB | Automotive Dual Boost HTSSOP LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 65 volts | 4.5 to 65 volts | 4.5 to 65 volts | |||
| Output Voltage | 65 volts | |||||
| Efficiency | 90 % |