Texas Instruments LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res LM3414HVMRX/NOPB

Description
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414HVMRX/NOPB - Texas Instruments
Dallas, TX, United States
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res
LM3414HVMRX/NOPB
LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res LM3414HVMRX/NOPB
60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125

60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res 8-SO PowerPAD -40 to 125

Buy Now Datasheet
Singapore, Singapore
Buck 65V 60W 1A LED Driver IC
137-LM3414HVMRX/NOPB
Buck 65V 60W 1A LED Driver IC 137-LM3414HVMRX/NOPB
65V 60W Buck LED Driver, Analog/PWM Dimming, 1A, 500kHz, HSOP Product overview: LM3414HVMRX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65V, 60W, 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 65V, 60W, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414HVMRX/NOPB can be used for catalog matching and distributor lookup.

65V 60W Buck LED Driver, Analog/PWM Dimming, 1A, 500kHz, HSOP Product overview: LM3414HVMRX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65V, 60W, 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, 65V, 60W, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3414HVMRX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM3414HVMRX/NOPB - 019132-LM3414HVMRX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3414HVMRX/NOPB
019132-LM3414HVMRX/NOPB
PMIC - PMIC - LED Drivers - LM3414HVMRX/NOPB 019132-LM3414HVMRX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019132-LM3414HVMRX/N OPB Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LM3414HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 65V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Alternative Parts (Cross-Reference): BD9428; CL2N3; ZXLD1356ET5TA; iW3662-00-QFN5; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 019132-LM3414HVMRX/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LM3414HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 65V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Alternative Parts (Cross-Reference): BD9428; CL2N3; ZXLD1356ET5TA; iW3662-00-QFN5;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Drivers - LM3414HVMRX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad

Buy Now Datasheet
LED Drivers - LM3414HVMRX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad

Buy Now Datasheet
LED Drivers - LM3414HVMRX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SO PowerPad

Buy Now Datasheet
Led Driver, 1Mhz, So Powerpad-8; Device Topology Texas Instruments - 28AH3340 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1Mhz, So Powerpad-8; Device Topology Texas Instruments
28AH3340
Led Driver, 1Mhz, So Powerpad-8; Device Topology Texas Instruments 28AH3340
LED DRIVER, 1MHZ, SO POWERPAD-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Voltage Max:65V; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

LED DRIVER, 1MHZ, SO POWERPAD-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Voltage Max:65V; Output Current Max:1A; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3414HVMRX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3414HVMRX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3414HVMRX/NOPB
IC LED DRV RGLTR PWM 8SOPWRPAD

IC LED DRV RGLTR PWM 8SOPWRPAD

Supplier's Site
PMIC - LED Drivers - LM3414HVMRX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3414HVMRX/NOPB
PMIC - LED Drivers LM3414HVMRX/NOPB
IC LED DRIVER RGLTR DIM 1A 8SO

IC LED DRIVER RGLTR DIM 1A 8SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3414HVMRX/NOPB 137-LM3414HVMRX/NOPB 019132-LM3414HVMRX/NOPB LM3414HVMRX/NOPBDKR-ND 28AH3340 LM3414HVMRX/NOPB LM3414HVMRX/NOPB
Product Name LM3414HV 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res Buck 65V 60W 1A LED Driver IC PMIC - PMIC - LED Drivers - LM3414HVMRX/NOPB LED Drivers Led Driver, 1Mhz, So Powerpad-8; Device Topology Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Constant Current Dimmable
Input Voltage 4.5 to 65 volts 4.5 volts 4.5 to 65 volts 4.5 to 65 volts 4.5 to 65 volts
Output Voltage 0.2000 to 65 volts 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITLX-44/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
7 suppliers
LM3409-Q1 PFET Buck Controller for High Power LED Drives - LM3409QMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
6 suppliers
LM3402HV 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402HVMR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
6 suppliers