525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
IC LED DRV RGLTR PWM SOT23-5
LED Driver IC 1 Output DC DC Regulator SEPIC, Step-Up (Boost) PWM Dimming 2.8A (Switch) SOT-23-5
IC LED DRV RGLTR PWM SOT23-5
1.6MHz LED Driver IC, Boost/SEPIC, 2.8A, SOT-23, PWM Dimming Product overview: LM3410XMFX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 1.6MHz, 2.8A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 1.6MHz, 2.8A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3410XMFX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1198794-LM3410XMFX/N
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Applications: Backlight
Mounting: SMD
Voltage - Output: 3 V ~ 24 V
Frequency: 1.6MHz
Internal Switch(s): Yes
Topology: SEPIC, Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LM3410
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Supply MAX: 5.5V
Output Current per Channel: 2.8A (Switch)
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): LM3410XQMFX/NOPB; LM3410XQMF/NOPB; CAT4137TD;
Introduction Date: January 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, LED Lighting
IC LED DRIVER RGLTR DIM SOT23-5
IC LED DRV RGLTR PWM SOT23-5
LED Lighting Drivers 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation 5-SOT-23 -40 to 125
IC LED DRIVER RGLTR DIM SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM3410XMFX/NOPB | 296-LM3410XMFX/NOPBDKR-ND | 137-LM3410XMFX/NOPB | 1198794-LM3410XMFX/NOPB | LM3410XMFX/NOPB | LM3410XMFX/NOPB | LM3410XMFX/NOPB | 815-LM3410XMFX/NOPB |
| Product Name | LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation | LED Drivers | Boost 1.6MHz 2.8A SOT-23 LED Driver IC | PMIC - PMIC - LED Drivers - LM3410XMFX/NOPB | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | IC LED DRIVER RGLTR DIM SOT23-5 |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | Dimmable | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Output Voltage | 3 to 24 volts | 3 to 24 volts | 24 volts | 3 to 24 volts |