Texas Instruments LM3409HV PFET Buck Controller for High Power LED Drivers LM3409HVMY/NOPB

Description
PFET Buck Controller for High Power LED Drivers 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
PFET Buck Controller for High Power LED Drivers 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3409HV PFET Buck Controller for High Power LED Drivers - LM3409HVMY/NOPB - Texas Instruments
Dallas, TX, United States
LM3409HV PFET Buck Controller for High Power LED Drivers
LM3409HVMY/NOPB
LM3409HV PFET Buck Controller for High Power LED Drivers LM3409HVMY/NOPB
PFET Buck Controller for High Power LED Drivers 10-MSOP-PowerPAD -40 to 125

PFET Buck Controller for High Power LED Drivers 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
LED Drivers - LM3409HVMY/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

Buy Now Datasheet
LED Drivers - LM3409HVMY/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

Buy Now Datasheet
LED Drivers - LM3409HVMY/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10-HVSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3409HVMY/NOPB - 019128-LM3409HVMY/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3409HVMY/NOPB
019128-LM3409HVMY/NOPB
PMIC - PMIC - LED Drivers - LM3409HVMY/NOPB 019128-LM3409HVMY/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019128-LM3409HVMY/NO PB Packaging: Reel - TR Type: DC DC Controller Applications: Automotive Mounting: SMD (SMT) Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LM3409HV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 6V Alternative Parts (Cross-Reference): LM3409QHVMY/NOPB; LM3409QHVMYX/NOPB ; MAX16816ATJ+T; LT3791IFE#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in LED Lighting, Automotive, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 019128-LM3409HVMY/NOPB
Packaging: Reel - TR
Type: DC DC Controller
Applications: Automotive
Mounting: SMD (SMT)
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LM3409HV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 6V
Alternative Parts (Cross-Reference): LM3409QHVMY/NOPB; LM3409QHVMYX/NOPB ; MAX16816ATJ+T; LT3791IFE#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Automotive, Industrial

Buy Now Datasheet
Singapore, Singapore
75V LED Driver IC
137-LM3409HVMY/NOPB
75V LED Driver IC 137-LM3409HVMY/NOPB
LED Driver 75V 10-Pin HVSSOP EP SMT Product overview: LM3409HVMY/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409HVMY/NOPB can be used for catalog matching and distributor lookup.

LED Driver 75V 10-Pin HVSSOP EP SMT Product overview: LM3409HVMY/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 75V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3409HVMY/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3409HVMY/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3409HVMY/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3409HVMY/NOPB
IC LED DRIVER CTRLR PWM 10HVSSOP

IC LED DRIVER CTRLR PWM 10HVSSOP

Supplier's Site
Nixie Tube Driver/LED Driver >> LED Drivers - LM3409HVMY/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Nixie Tube Driver/LED Driver >> LED Drivers
LM3409HVMY/NOPB
Nixie Tube Driver/LED Driver >> LED Drivers LM3409HVMY/NOPB
Step-down 1 DC-DCController 6V~75V MSOP-10-EP LED Drivers ROHS

Step-down 1 DC-DCController 6V~75V MSOP-10-EP LED Drivers ROHS

Supplier's Site Datasheet
Led Driver, Buck, 2Mhz, Msop Powerpad-10; Device Topology Texas Instruments - 28AH3336 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, 2Mhz, Msop Powerpad-10; Device Topology Texas Instruments
28AH3336
Led Driver, Buck, 2Mhz, Msop Powerpad-10; Device Topology Texas Instruments 28AH3336
LED DRIVER, BUCK, 2MHZ, MSOP POWERPAD-10; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:75V; Output Current Max:5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes

LED DRIVER, BUCK, 2MHZ, MSOP POWERPAD-10; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:75V; Output Current Max:5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes

Supplier's Site
Ic, Led Driver, Buck, Cntrl, 10Msop,reel; Device Topology Texas Instruments - 33AH4179 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver, Buck, Cntrl, 10Msop,reel; Device Topology Texas Instruments
33AH4179
Ic, Led Driver, Buck, Cntrl, 10Msop,reel; Device Topology Texas Instruments 33AH4179
IC, LED DRIVER, BUCK, CNTRL, 10MSOP,REEL; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:75V; Output Current Max:5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes

IC, LED DRIVER, BUCK, CNTRL, 10MSOP,REEL; Device Topology:Non Isolated Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:75V; Output Voltage Max:75V; Output Current Max:5A; Switching Frequency:1MHz; No. of Outputs:1Outputs; RoHS Compliant: Yes

Supplier's Site
PMIC - LED Drivers - LM3409HVMY/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3409HVMY/NOPB
PMIC - LED Drivers LM3409HVMY/NOPB
IC LED DRIVER CTRLR DIM 10MSOP

IC LED DRIVER CTRLR DIM 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3409HVMY/NOPB LM3409HVMY/NOPBCT-ND 019128-LM3409HVMY/NOPB 137-LM3409HVMY/NOPB LM3409HVMY/NOPB LM3409HVMY/NOPB 28AH3336 LM3409HVMY/NOPB
Product Name LM3409HV PFET Buck Controller for High Power LED Drivers LED Drivers PMIC - PMIC - LED Drivers - LM3409HVMY/NOPB 75V LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Nixie Tube Driver/LED Driver >> LED Drivers Led Driver, Buck, 2Mhz, Msop Powerpad-10; Device Topology Texas Instruments PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 75 volts 6 to 75 volts 6 volts 6 to 75 volts 6 to 75 volts 6 to 75 volts
Output Voltage 1.24 to 75 volts 1.24 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM27966 White LED Driver with I2C Compatible Interface - LM27966SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers
LM2756 Multi-Display Inductorless LED Driver with 32 Exponential Dimming Steps in micro SMD - LM2756TMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 6 volts
View Details
4 suppliers
LM3431-Q1 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AQMH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
6 suppliers