Texas Instruments LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers LM3423Q1MHX/NOPB

Description
N-Channel Controllers for Constant Current LED Drivers 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
N-Channel Controllers for Constant Current LED Drivers 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers - LM3423Q1MHX/NOPB - Texas Instruments
Dallas, TX, United States
LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers
LM3423Q1MHX/NOPB
LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers LM3423Q1MHX/NOPB
N-Channel Controllers for Constant Current LED Drivers 20-HTSSOP -40 to 125

N-Channel Controllers for Constant Current LED Drivers 20-HTSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3423Q1MHX/NOPB - 133355-LM3423Q1MHX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3423Q1MHX/NOPB
133355-LM3423Q1MHX/NOPB
PMIC - PMIC - LED Drivers - LM3423Q1MHX/NOPB 133355-LM3423Q1MHX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133355-LM3423Q1MHX/N OPB Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 2MHz Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-HTSSOP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133355-LM3423Q1MHX/NOPB
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 2MHz
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 296-LM3423Q1MHX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP

Buy Now Datasheet
LED Drivers - 296-LM3423Q1MHX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP

Buy Now Datasheet
LED Drivers - 296-LM3423Q1MHX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-HTSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive N-Channel HTSSOP LED Driver IC
137-LM3423Q1MHX/NOPB
Automotive N-Channel HTSSOP LED Driver IC 137-LM3423Q1MHX/NOPB
Automotive N-channel constant current LED controller with series DIM FET driver and fault flag 20-HTSSOP -40 to 125 Product overview: LM3423Q1MHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, N-Channel, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3423Q1MHX/NOPB can be used for catalog matching and distributor lookup.

Automotive N-channel constant current LED controller with series DIM FET driver and fault flag 20-HTSSOP -40 to 125 Product overview: LM3423Q1MHX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, N-Channel, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3423Q1MHX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3423Q1MHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3423Q1MHX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3423Q1MHX/NOPB
IC LED DRIVER CTRLR PWM 20HTSSOP

IC LED DRIVER CTRLR PWM 20HTSSOP

Supplier's Site
PMIC - LED Drivers - LM3423Q1MHX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3423Q1MHX/NOPB
PMIC - LED Drivers LM3423Q1MHX/NOPB
IC LED DRIVER CTRLR DIM 20HTSSOP

IC LED DRIVER CTRLR DIM 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3423Q1MHX/NOPB 133355-LM3423Q1MHX/NOPB 296-LM3423Q1MHX/NOPBCT-ND 137-LM3423Q1MHX/NOPB LM3423Q1MHX/NOPB LM3423Q1MHX/NOPB
Product Name LM3423-Q1 N-Channel Controllers for Constant Current LED Drivers PMIC - PMIC - LED Drivers - LM3423Q1MHX/NOPB LED Drivers Automotive N-Channel HTSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 4.5 to 75 volts 4.5 volts 4.5 to 75 volts 4.5 to 75 volts
Output Voltage 3 to 72 volts 72 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM3421MH - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
Board Mount LED Drivers - LM2793LDEV - 778855-LM2793LDEV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 4 volts
View Details
LM3414 60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res - LM3414SD/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 42 volts
View Details
6 suppliers