Texas Instruments LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61BIM3X/NOPB

Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 85
Request a Quote
Description
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM61 is a precision integrated-circuit temperature sensor with a linear 10 mV/°C output slope and a 600 mV offset, designed to measure temperatures from -30°C to 100°C using a single 2.7-V to 10-V supply. It is available in SOT-23 and TO-92 packages, with the LM61BIM3X/NOPB variant in a 3-pin SOT-23 package measuring 1.30 mm × 2.92 mm. Accuracy is ±3°C from -25°C to 85°C and ±4°C across the full -30°C to 100°C range. Maximum current drain is 125 µA at 25°C, and output impedance is 800 Ω. The device is UL recognized and exhibits ±0.8°C maximum nonlinearity.

Datasheet Summary
Powered by GS/AI

The LM61 is a precision integrated-circuit temperature sensor with a linear 10 mV/°C output slope and a 600 mV offset, designed to measure temperatures from -30°C to 100°C using a single 2.7-V to 10-V supply. It is available in SOT-23 and TO-92 packages, with the LM61BIM3X/NOPB variant in a 3-pin SOT-23 package measuring 1.30 mm × 2.92 mm. Accuracy is ±3°C from -25°C to 85°C and ±4°C across the full -30°C to 100°C range. Maximum current drain is 125 µA at 25°C, and output impedance is 800 Ω. The device is UL recognized and exhibits ±0.8°C maximum nonlinearity.

Suppliers

Company
Product
Description
Supplier Links
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor
LM61BIM3X/NOPB
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor LM61BIM3X/NOPB
2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 85

2.7V, SOT-23 or TO-92 Temperature Sensor 3-SOT-23 -25 to 85

Buy Now Datasheet
Analog and Digital Output - LM61BIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61BIM3X/NOPBCT-ND
Analog and Digital Output LM61BIM3X/NOPBCT-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM61BIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61BIM3X/NOPBTR-ND
Analog and Digital Output LM61BIM3X/NOPBTR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Analog and Digital Output - LM61BIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM61BIM3X/NOPBDKR-ND
Analog and Digital Output LM61BIM3X/NOPBDKR-ND
Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Temperature Sensor Analog, Local -30°C ~ 100°C 10mV/°C SOT-23-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIM3X/NOPB - 137446-LM61BIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIM3X/NOPB
137446-LM61BIM3X/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIM3X/NOPB 137446-LM61BIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137446-LM61BIM3X/NOP B Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -30°C to 100°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: SOT-23-3 Supply Voltage - Operating: 2.7 V to 10 V Testing Conditions: 25°C (-25°C to 85°C) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 137446-LM61BIM3X/NOPB
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -30°C to 100°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C (-25°C to 85°C)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM61BIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM61BIM3X/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM61BIM3X/NOPB
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site
Analog and Digital Output - LM61BIM3X/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM61BIM3X/NOPB
Analog and Digital Output LM61BIM3X/NOPB
SENSOR ANALOG -30C-100C SOT23-3

SENSOR ANALOG -30C-100C SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM61BIM3X/NOPB LM61BIM3X/NOPBCT-ND 137446-LM61BIM3X/NOPB LM61BIM3X/NOPB LM61BIM3X/NOPB
Product Name LM61 2.7V, SOT-23 or TO-92 Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM61BIM3X/NOPB Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM64 ±1°C Remote Diode Temperature Sensor with PWM Fan Control and 5 GPIO's - LM64CILQ-F/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
2 suppliers
Sensors >> Temperature and Humidity Sensor - HDC2080DMBR - LCSC Electronics Technology (HK) Limited
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details