Precision Centigrade Temperature Sensor in an 8-lead SOIC package, rated for a 0 to 100°C operating range, with a linear output of 10 mV/°C and an accuracy of ±0.5°C at 25°C. Operates from 4 V to 30 V, draws less than 60 μA, and has low self-heating of less than 0.08°C in still air. Dimensions are 4.90 mm × 3.91 mm.
Precision Centigrade Temperature Sensor 8-SOIC 0 to 100
Manufacturer: Texas Instruments
Win Source Part Number: 1199040-LM35DMX
Packaging: Reel
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 25°C
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: 0°C ~ 100°C
Accuracy - Highest (Lowest): ±1.5°C
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 30V
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C 8-SOIC
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C 8-SOIC
Temperature Sensor Analog, Local 0°C ~ 100°C 10mV/°C 8-SOIC
SENSOR ANALOG 0C-100C 8SOIC
SENSOR ANALOG 0C-100C 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35DMX | 1199040-LM35DMX | 296-LM35DMXDKR-ND | LM35DMX | LM35DMX |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35DMX | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts |