Renesas Electronics Corporation Precision Voltage Reference IC ISL21009CFB825Z-TK

Description
IC VREF SERIES 0.08% 8SOIC Product overview: ISL21009CFB825Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009CFB825Z- TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SERIES 0.08% 8SOIC Product overview: ISL21009CFB825Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009CFB825Z- TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21009CFB825Z-TK
Precision Voltage Reference IC 693-ISL21009CFB825Z-TK
IC VREF SERIES 0.08% 8SOIC Product overview: ISL21009CFB825Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009CFB825Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.08% 8SOIC Product overview: ISL21009CFB825Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009CFB825Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21009CFB825Z-TK - 017901-ISL21009CFB825Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21009CFB825Z-TK
017901-ISL21009CFB825Z-TK
PMIC - PMIC - Voltage Reference - ISL21009CFB825Z-TK 017901-ISL21009CFB825Z-TK
Manufacturer: Intersil Win Source Part Number: 017901-ISL21009CFB82 5Z-TK Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Voltage - Input: 3.5 V to 16.5 V Output Type: Fixed Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 180μA Alternative Parts (Cross-Reference): LT1790AIS6-3#TRPBF; MAX873BESA+T; ISL21009CFB825Z; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017901-ISL21009CFB825Z-TK
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.08%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 3.5 V to 16.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Noise - 10Hz to 10kHz: 22μVrms
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 180μA
Alternative Parts (Cross-Reference): LT1790AIS6-3#TRPBF; MAX873BESA+T; ISL21009CFB825Z;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - ISL21009CFB825Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21009CFB825Z-TKTR-ND
Voltage Reference ISL21009CFB825Z-TKTR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.08% 7mA 8-SOIC

Series Voltage Reference IC Fixed 2.5V V ±0.08% 7mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - ISL21009CFB825Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21009CFB825Z-TK
PMIC - Voltage Reference ISL21009CFB825Z-TK
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - ISL21009CFB825Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
ISL21009CFB825Z-TK
Integrated Circuits (ICs) - PMIC - Voltage Reference ISL21009CFB825Z-TK
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-ISL21009CFB825Z-TK 017901-ISL21009CFB825Z-TK ISL21009CFB825Z-TKTR-ND ISL21009CFB825Z-TK ISL21009CFB825Z-TK
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL21009CFB825Z-TK Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference
Type Series Series
VREF Type Fixed; Programmable
Package Type Other; Tape & Reel (TR) Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC
TC 5 ppm/C 5 ppm/C 5 ppm/C
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD588SE - Lingto Electronic Limited
Specs
IQ 10 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
6 suppliers
PMIC - PMIC - Voltage Reference - ISL21070CIH325Z-TK - 1189505-ISL21070CIH325Z-TK - Win Source Electronics
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete
TC 30 ppm/C
View Details
5 suppliers