Texas Instruments Moisture Sensors, Humidity - HDC1000YPA HDC1000YPA

Description
Manufacturer: Texas Instruments Win Source Part Number: 44375-HDC1000YPA Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 60°C Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 44375-HDC1000YPA Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 60°C Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - HDC1000YPA - 44375-HDC1000YPA - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - HDC1000YPA
44375-HDC1000YPA
Moisture Sensors, Humidity - HDC1000YPA 44375-HDC1000YPA
Manufacturer: Texas Instruments Win Source Part Number: 44375-HDC1000YPA Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -20°C to 60°C Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 44375-HDC1000YPA
Packaging: Reel - TR
Response Time: 15s
Mounting: SMD (SMT)
Output Type: I2C
Output: 14b
Sensor Type: Humidity, Temperature
Accuracy: ±3% RH
Humidity Range: 0 to 100% RH
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -20°C to 60°C
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 44375-HDC1000YPA
Product Name Moisture Sensors, Humidity - HDC1000YPA
Sensor Type Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1221487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-553
Sot-553
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Pressure Sensors, Transducers - MPX2102A - 928007-MPX2102A - Win Source Electronics
Specs
Sensor Type Pressure
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details