The LM26LV and LM26LV-Q1 are low-voltage, dual-output temperature switches and sensors with a factory-preset trip point between 0°C and 150°C in 1°C increments, operating from 1.6 V to 5.5 V. They feature both push-pull and open-drain digital outputs and an analog temperature-sensing output with negative temperature coefficient. The device is packaged in a WSON-6 format measuring 2.20 mm × 2.50 mm and is qualified for automotive applications under AEC-Q100 with a device temperature grade of 0: -40°C to 150°C. It includes hysteresis for noise immunity and a TRIP_TEST function for in-situ verification.
1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON 0 to 150
| Texas Instruments | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | LM26LVCISDX-050/NOPB |
| Product Name | LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor |
| Sensor Type | Temperature |