Texas Instruments END - OF - LIFE - DP83849IDVS/NOPB DP83849IDVS/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1168429-DP83849IDVS/ NOPB Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Number of Drivers/Receivers: 2/2 Family Name: DP83849ID Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): CYV15G0203TB-BGXC; CYV15G0203TB-BGC; DP83849IDVSX/NOPB; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1168429-DP83849IDVS/ NOPB Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Number of Drivers/Receivers: 2/2 Family Name: DP83849ID Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): CYV15G0203TB-BGXC; CYV15G0203TB-BGC; DP83849IDVSX/NOPB; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - DP83849IDVS/NOPB - 1168429-DP83849IDVS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DP83849IDVS/NOPB
1168429-DP83849IDVS/NOPB
END - OF - LIFE - DP83849IDVS/NOPB 1168429-DP83849IDVS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1168429-DP83849IDVS/ NOPB Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: Ethernet Number of Drivers/Receivers: 2/2 Family Name: DP83849ID Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): CYV15G0203TB-BGXC; CYV15G0203TB-BGC; DP83849IDVSX/NOPB; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168429-DP83849IDVS/NOPB
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 80-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: Ethernet
Number of Drivers/Receivers: 2/2
Family Name: DP83849ID
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): CYV15G0203TB-BGXC; CYV15G0203TB-BGC; DP83849IDVSX/NOPB;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1168429-DP83849IDVS/NOPB
Product Name END - OF - LIFE - DP83849IDVS/NOPB
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2377647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers