Texas Instruments LM2660 Switched Capacitor Voltage Converter LM2660MX

Description
Switched Capacitor Voltage Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Switched Capacitor Voltage Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2660 Switched Capacitor Voltage Converter - LM2660MX - Texas Instruments
Dallas, TX, United States
LM2660 Switched Capacitor Voltage Converter
LM2660MX
LM2660 Switched Capacitor Voltage Converter LM2660MX
Switched Capacitor Voltage Converter 8-SOIC -40 to 85

Switched Capacitor Voltage Converter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore
SOIC Voltage Regulator IC
739-LM2660MX
SOIC Voltage Regulator IC 739-LM2660MX
Switched Capacitor Voltage Converter 8-SOIC -40 to 85 Product overview: LM2660MX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2660MX can be used for catalog matching and distributor lookup.

Switched Capacitor Voltage Converter 8-SOIC -40 to 85 Product overview: LM2660MX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2660MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2660MXTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2660MXTR-ND
Voltage Regulators - DC DC Switching Regulators LM2660MXTR-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 100mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 100mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2660MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2660MX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2660MX
IC REG CHRG PUMP INV 100MA 8SOIC

IC REG CHRG PUMP INV 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2660MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2660MX
PMIC - Voltage Regulators - DC DC Switching Regulators LM2660MX
IC REG CHARGE PUMP INV 8SOIC

IC REG CHARGE PUMP INV 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2660MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2660MX
Voltage Regulators - DC DC Switching Regulators LM2660MX
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2660MX 739-LM2660MX LM2660MXTR-ND LM2660MX LM2660MX LM2660MX
Product Name LM2660 Switched Capacitor Voltage Converter SOIC Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Package Type Other; SOIC,VSSOP Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
IOUT 0.1000 amps 0.1200 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 1.5 to 5.5 volts 1.5 to 5.5 volts 1.5 to 5.5 volts
Efficiency 88 %
Unlock Full Specs
to access all available technical data

Similar Products

5.5A 600kHz Voltage Regulator IC - 739-LM22670QTJ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
VIN 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
REG711-33 50mA Switched-Cap DC/DC Converter - REG711EA-3.3/250G4 - Texas Instruments
Specs
Configuration / Function Buck-Boost
Package Type Other; VSSOP
Special Features Enable
View Details
3 suppliers
LM2750 Low Noise Regulator Switched Capacitor Boost Regulator - LM2750LDX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Boost
Package Type Other; WSON
Special Features Enable
View Details
9 suppliers
Voltage Regulators - DC DC Switching Regulators - LM25007MM-NS - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Active
View Details