The LM2665 is a CMOS switched capacitor voltage converter that doubles or splits an input voltage, operating from 2.5 V to 5.5 V with a typical output impedance of 12 Ω and 90% efficiency at 40 mA. It features a 1-µA shutdown current and operates at 160 kHz. The device is housed in a 6-pin SOT-23 package measuring 2.90 mm by 1.60 mm and is rated for operation from -40 °C to 85 °C.
Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85
Charge Pump IC: 2.5V-5.5V In, 1.8V-11V Out, 40mA, SOT-23 Product overview: LM2665M6/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V, 1.8V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5.5V, 1.8V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2665M6/NOPB can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 118103-LM2665M6/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 80kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 40mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2Vin, Vin/2
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics
IC REG CHARGE PUMP 2VIN SOT23-6
IC REG CHARGE PUMP 40MA SOT23-6
IC REG CHARGE PUMP 40MA SOT23-6
CONVERTER, DC/DC CHARGE PUMP, SMD; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:40mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
Charge Pump Switching Regulator IC Positive Fixed 2Vin, Vin/2 1 Output 40mA SOT-23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2665M6/NOPB | 739-LM2665M6/NOPB | LM2665M6/NOPBCT-ND | 118103-LM2665M6/NOPB | LM2665M6/NOPB | LM2665M6/NOPB | LM2665M6/NOPB | 28AH3177 | LM2665M6/NOPB |
| Product Name | LM2665 Switched Capacitor Voltage Converter | 2.5V 5.5V 1.8V SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2665M6/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Converter, Dc/dc Charge Pump, Smd; Output Type Texas Instruments | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Charge Pump | |||||||
| Package Type | Other; SOT-23 | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | Other; SOT-23 | SOT23; Other; SOT-23-6 | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | ? to 11 volts | 11 volts | 2 volts | 2 to ? volts | 2 volts | 2 volts | 2 to ? volts | ||
| IOUT | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps |