Texas Instruments REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output REG710NA-5/3KG4

Description
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output - REG710NA-5/3KG4 - Texas Instruments
Dallas, TX, United States
REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output
REG710NA-5/3KG4
REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output REG710NA-5/3KG4
30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85

30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG710NA-5/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
REG710NA-5/3KG4-ND
Voltage Regulators - DC DC Switching Regulators REG710NA-5/3KG4-ND
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/3KG4 - 082109-REG710NA-5/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/3KG4
082109-REG710NA-5/3KG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/3KG4 082109-REG710NA-5/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 082109-REG710NA-5/3K G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 30mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 2.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082109-REG710NA-5/3KG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG710NA-5/3KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG710NA-5/3KG4
Voltage Regulators - DC DC Switching Regulators REG710NA-5/3KG4
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
REG710NA-5/3KG4
Switching Voltage Regulators REG710NA-5/3KG4
Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter

Switching Voltage Regulators 30-mA Switched-Cap DC-DC Converter

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG710NA-5/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG710NA-5/3KG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG710NA-5/3KG4
IC REG CHRG PUMP 5V 30MA SOT23

IC REG CHRG PUMP 5V 30MA SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - REG710NA-5/3KG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG710NA-5/3KG4
PMIC - Voltage Regulators - DC DC Switching Regulators REG710NA-5/3KG4
IC REG CHARGE PUMP 5V 30MA SOT23

IC REG CHARGE PUMP 5V 30MA SOT23

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG710NA-5/3KG4 REG710NA-5/3KG4-ND 082109-REG710NA-5/3KG4 REG710NA-5/3KG4 REG710NA-5/3KG4 REG710NA-5/3KG4 REG710NA-5/3KG4
Product Name REG710-5 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-5/3KG4 Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Charge Pump
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 SOT23
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts 5 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data