Low Noise Regulator Switched Capacitor Boost Regulator 10-WSON -40 to 85
IC REG MULTI CONFIG 5V 10-LLP Product overview: LM2750LDX-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2750LDX-5.0/NO
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 120mA 10-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 097224-LM2750LDX-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1.7MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 120mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.6V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Switched Capacitor Regulator, 0.12A, 1700kHz Switching Freq-Max, PDSO10
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 120mA 10-WFDFN Exposed Pad
IC REG CHARGE PUMP 5V 10WSON
IC REG CHRG PUMP 5V 120MA 10WSON
IC REG CHARGE PUMP 5V 10WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2750LDX-5.0/NOPB | 739-LM2750LDX-5.0/NOPB | 296-37370-2-ND | 097224-LM2750LDX-5.0/NOPB | LM2750LDX-5.0/NOPB | LM2750LDX-5.0/NOPB | LM2750LDX-5.0/NOPB | LM2750LDX-5.0/NOPB | LM2750LDX-5.0/NOPB |
| Product Name | LM2750 Low Noise Regulator Switched Capacitor Boost Regulator | 5V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2750LDX-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Charge Pump | Boost | ||||||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WSON (3x3) | Other; WSON10 | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps | 0.1200 amps |