The LM26CIM5X-HHD is a precision, factory-preset thermostat in a 5-lead SOT-23 package measuring 2.90 mm × 1.60 mm, designed for thermal management in applications such as microprocessors, appliances, and portable battery-powered systems. It features a fixed trip point of 0°C with an active-high, push-pull output configured for under-temperature shutdown. The device operates from a 2.7 V to 5.5 V supply, draws a typical current of 16 μA, and includes an internal temperature sensor with a −10.82 mV/°C analog output. Hysteresis is programmable via the HYST pin to either 2°C or 10°C. The part is UL recognized and qualified for operation from −55°C to 125°C.
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | LM26CIM5X-HHD |
| Product Name | LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat |
| Sensor Type | Temperature |