Texas Instruments LM34 Precision Fahrenheit Temperature Sensor LM34AH/NOPB

Description
Precision Fahrenheit Temperature Sensor 3-TO -45.6 to 148.9
Request a Quote Datasheet
Description
Precision Fahrenheit Temperature Sensor 3-TO -45.6 to 148.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM34 Precision Fahrenheit Temperature Sensor - LM34AH/NOPB - Texas Instruments
Dallas, TX, United States
LM34 Precision Fahrenheit Temperature Sensor
LM34AH/NOPB
LM34 Precision Fahrenheit Temperature Sensor LM34AH/NOPB
Precision Fahrenheit Temperature Sensor 3-TO -45.6 to 148.9

Precision Fahrenheit Temperature Sensor 3-TO -45.6 to 148.9

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34AH/NOPB - 111608-LM34AH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34AH/NOPB
111608-LM34AH/NOPB
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34AH/NOPB 111608-LM34AH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 111608-LM34AH/NOPB Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°F Sensor Type: Analog, Local Sensing Temperature - Local: -50°F to 300°F Accuracy - Highest (Lowest): ±1°F (±2°F) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -45°C to 149°C Case / Package: TO (NDT) Supply Voltage - Operating: 4 V to 30 V Testing Conditions: 77°F (-50°F to 300°F) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111608-LM34AH/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: -50°F to 300°F
Accuracy - Highest (Lowest): ±1°F (±2°F)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -45°C to 149°C
Case / Package: TO (NDT)
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 77°F (-50°F to 300°F)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - LM34AH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM34AH/NOPB-ND
Analog and Digital Output LM34AH/NOPB-ND
Temperature Sensor Analog, Local -50°F ~ 300°F 10mV/°F TO-46-3

Temperature Sensor Analog, Local -50°F ~ 300°F 10mV/°F TO-46-3

Buy Now Datasheet
Analog and Digital Output - LM34AH/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM34AH/NOPB
Analog and Digital Output LM34AH/NOPB
SENSOR ANALOG -50F-300F TO46-3

SENSOR ANALOG -50F-300F TO46-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM34AH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM34AH/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM34AH/NOPB
SENSOR ANALOG -50F-300F TO46-3

SENSOR ANALOG -50F-300F TO46-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM34AH/NOPB 111608-LM34AH/NOPB LM34AH/NOPB-ND LM34AH/NOPB LM34AH/NOPB
Product Name LM34 Precision Fahrenheit Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34AH/NOPB Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Input Voltage 5 to 30 volts 4 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053CAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-090/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM335 Precision Temperature Sensor - LM335AMX - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to ? volts
View Details
4 suppliers