Texas Instruments Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CH LM34CH

Description
Manufacturer: Texas Instruments Win Source Part Number: 071255-LM34CH Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°F Sensor Type: Analog, Local Sensing Temperature - Local: -40°F to 230°F Accuracy - Highest (Lowest): ±2°F Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO (NDT) Supply Voltage - Operating: 4 V to 30 V Testing Conditions: 77°F Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071255-LM34CH Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°F Sensor Type: Analog, Local Sensing Temperature - Local: -40°F to 230°F Accuracy - Highest (Lowest): ±2°F Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO (NDT) Supply Voltage - Operating: 4 V to 30 V Testing Conditions: 77°F Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CH - 071255-LM34CH - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CH
071255-LM34CH
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CH 071255-LM34CH
Manufacturer: Texas Instruments Win Source Part Number: 071255-LM34CH Packaging: Bulk Mounting: Through Hole Output Type: Analog Voltage Resolution: 10mV/°F Sensor Type: Analog, Local Sensing Temperature - Local: -40°F to 230°F Accuracy - Highest (Lowest): ±2°F Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 110°C Case / Package: TO (NDT) Supply Voltage - Operating: 4 V to 30 V Testing Conditions: 77°F Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071255-LM34CH
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°F to 230°F
Accuracy - Highest (Lowest): ±2°F
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO (NDT)
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 77°F
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 071255-LM34CH
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM34CH
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2377653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM57FEPWRQ1 - 877538-LM57FEPWRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-TSSOP
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details