Monolithic Sample and Hold Circuit 8-TO-99 0 to 70
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar
Sample and Hold 1-CH 20us 8-Pin TO-99 Product overview: LF398H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF398H/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002489-LF398H/NOPB
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Current - Input Bias: 10nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TO-99-8
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Sample and Hold Amplifier 1 Circuit TO-99-8
Sample & Hold Amplifiers Sample & Hold Amp
IC SAMPL/HOLD 1 CIRCUIT TO99-8
IC SAMPL/HOLD 1 CIRCUIT TO99-8
Sample and Hold Amplifier 1 Circuit TO-99-8
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF398H/NOPB | LF398H/NOPB | 687-LF398H/NOPB | 002489-LF398H/NOPB | LF398H/NOPB-ND | LF398H/NOPB | LF398H/NOPB | LF398H/NOPB | LF398H/NOPB |
| Product Name | LF398-N Monolithic Sample and Hold Circuit | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398H/NOPB | Instrumentation, Op Amps, Buffer Amps | Sample & Hold Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Sample and Hold Amplifiers | ||||||||
| Package Type | PDIP,SOIC,TO-99 | TO-CAN-8 | Bulk | TO-99-8 | TO-99-8 Metal Can | TO-99-8 Metal Can | TO-99-8 Metal Can | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | Active | |||||
| Supply Voltage (VS) | 15 volts | 5 to 18 volts | 36 volts |