Texas Instruments SN54LS90 Decade Counter JM38510/31501BCA

Description
Decade Counter 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Decade Counter 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS90 Decade Counter - JM38510/31501BCA - Texas Instruments
Dallas, TX, United States
SN54LS90 Decade Counter
JM38510/31501BCA
SN54LS90 Decade Counter JM38510/31501BCA
Decade Counter 14-CDIP -55 to 125

Decade Counter 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - JM38510/31501BCA - 66116-JM38510/31501BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - JM38510/31501BCA
66116-JM38510/31501BCA
Logic - Logic - Counters, Dividers - JM38510/31501BCA 66116-JM38510/31501BCA
Manufacturer: Texas Instruments Win Source Part Number: 66116-JM38510/31501B CA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 66116-JM38510/31501BCA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
 - JM38510/31501BCA - Rochester Electronics
Newburyport, MA, United States
Decade Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CDIP14

Decade Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CDIP14

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
JM38510/31501BCA
Integrated Circuits (ICs) - Logic - Counters, Dividers JM38510/31501BCA
DECADE COUNTER 14-CDIP -55 TO 12

DECADE COUNTER 14-CDIP -55 TO 12

Supplier's Site
Counters, Dividers - JM38510/31501BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
JM38510/31501BCA
Counters, Dividers JM38510/31501BCA
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-CDIP

Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number JM38510/31501BCA 66116-JM38510/31501BCA JM38510/31501BCA JM38510/31501BCA JM38510/31501BCA
Product Name SN54LS90 Decade Counter Logic - Logic - Counters, Dividers - JM38510/31501BCA Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP DIP; CDIP14 DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - M38510/05653BEA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
2 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BM - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HC93MT - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
7 suppliers