The JM38510/31402BFA is a dual monostable multivibrator with Schmitt-trigger inputs, housed in a 16-pin CFP package and rated for operation from -55°C to 125°C. It shares the same functional and electrical characteristics as the SN54LS221 series, including overriding clear functionality, TTL-compatible output rise and fall times, and jitter-free pulse-width stability over a timing capacitance range of 10 pF to 10 µF and resistance range of 2 kΩ to 70 kΩ. Pulse width is defined by the relationship t(out) ≈ 0.7 × C_ext × R_ext. The device features Schmitt-trigger inputs for noise immunity and can be triggered by either positive- or negative-transition inputs.
Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CFP -55 to 125
Monostable Multivibrator 50 ns 16-CFP
DUAL MONOSTABLE MULTIVIBRATORS W
| Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | JM38510/31402BFA | JM38510/31402BFA | JM38510/31402BFA | JM38510/31402BFA |
| Product Name | SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs | Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Supply Voltage | 4.75 | 4.5 V ~ 5.5 V | ||
| Package Type | Other; CDIP,CFP,LCCC | Other; 16-CFlatpack | Other; 16-CFP | |
| Logic Family | LS |