Texas Instruments SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123AD

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AD - Texas Instruments
Dallas, TX, United States
SN74AHC123A Dual Retriggerable Monostable Multivibrators
SN74AHC123AD
SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123AD
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85

Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85

Buy Now Datasheet
Multivibrators - 296-26390-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26390-5-ND
Multivibrators 296-26390-5-ND
Monostable Multivibrator 7.5ns 16-SOIC

Monostable Multivibrator 7.5ns 16-SOIC

Buy Now Datasheet
Multivibrators - SN74AHC123AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHC123AD
Multivibrators SN74AHC123AD
Monostable Multivibrator 7.5 ns 16-SOIC

Monostable Multivibrator 7.5 ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHC123AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHC123AD
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHC123AD
IC MULTIVIBRATOR 7.5NS 16SOIC

IC MULTIVIBRATOR 7.5NS 16SOIC

Supplier's Site
Logic, Dual Retrig Multivib, 16Soic$; Logic Family / Base Number Texas Instruments - 26AJ9176 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Retrig Multivib, 16Soic$; Logic Family / Base Number Texas Instruments
26AJ9176
Logic, Dual Retrig Multivib, 16Soic$; Logic Family / Base Number Texas Instruments 26AJ9176
LOGIC, DUAL RETRIG MULTIVIB, 16SOIC$; Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

LOGIC, DUAL RETRIG MULTIVIB, 16SOIC$; Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Logic - Multivibrators - SN74AHC123AD - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHC123AD
Logic - Multivibrators SN74AHC123AD
IC MULTIVIBRATOR 7.5NS 16SOIC

IC MULTIVIBRATOR 7.5NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHC123AD 296-26390-5-ND SN74AHC123AD SN74AHC123AD 26AJ9176 SN74AHC123AD
Product Name SN74AHC123A Dual Retriggerable Monostable Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic, Dual Retrig Multivib, 16Soic$; Logic Family / Base Number Texas Instruments Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 5.5V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC Other; SOIC
Logic Family AHC
Propagation Delay 17 to 29.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801Q2A - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
Multivibrators - SN74LV123ANS - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers