Texas Instruments SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs JM38510/31402B2A

Description
Dual Monostable Multivibrators With Schmitt-trigger Inputs 20-LCCC -55 to 125
Request a Quote
Description
Dual Monostable Multivibrators With Schmitt-trigger Inputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS221 is a dual monostable multivibrator featuring Schmitt-trigger inputs, designed for reliable pulse generation in various applications. It offers negative-transition-triggered and positive-transition-triggered inputs, which can also serve as inhibit inputs. The device provides excellent noise immunity, with typical thresholds of 1.2 V for input noise and 1.5 V for VCC noise, ensuring stable operation even in noisy environments. Output pulse lengths can be adjusted from 35 ns to a maximum determined by external timing components, with a typical output pulse of 30 ns achievable using Rext = 2 k,Ѷ and Cext = 0. The device supports a wide range of timing capacitance (10 pF to 10 µF) and resistance (up to 100 k,Ѷ), allowing for flexibility in pulse-width stability across various temperature and voltage conditions. The SN54LS221 is compatible with other Texas Instruments multivibrators, making it a suitable drop-in replacement in existing designs. This product operates over a temperature range of -55°C to 125°C, making it suitable for harsh environments. The part number JM38510/31402B2A indicates a specific configuration within the series, ensuring compliance with military specifications.

Datasheet Summary
Powered by GS/AI

The SN54LS221 is a dual monostable multivibrator featuring Schmitt-trigger inputs, designed for reliable pulse generation in various applications. It offers negative-transition-triggered and positive-transition-triggered inputs, which can also serve as inhibit inputs. The device provides excellent noise immunity, with typical thresholds of 1.2 V for input noise and 1.5 V for VCC noise, ensuring stable operation even in noisy environments. Output pulse lengths can be adjusted from 35 ns to a maximum determined by external timing components, with a typical output pulse of 30 ns achievable using Rext = 2 k,Ѷ and Cext = 0. The device supports a wide range of timing capacitance (10 pF to 10 µF) and resistance (up to 100 k,Ѷ), allowing for flexibility in pulse-width stability across various temperature and voltage conditions. The SN54LS221 is compatible with other Texas Instruments multivibrators, making it a suitable drop-in replacement in existing designs. This product operates over a temperature range of -55°C to 125°C, making it suitable for harsh environments. The part number JM38510/31402B2A indicates a specific configuration within the series, ensuring compliance with military specifications.

Suppliers

Company
Product
Description
Supplier Links
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - JM38510/31402B2A - Texas Instruments
Dallas, TX, United States
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs
JM38510/31402B2A
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs JM38510/31402B2A
Dual Monostable Multivibrators With Schmitt-trigger Inputs 20-LCCC -55 to 125

Dual Monostable Multivibrators With Schmitt-trigger Inputs 20-LCCC -55 to 125

Buy Now Datasheet
Multivibrators - JM38510/31402B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
JM38510/31402B2A
Multivibrators JM38510/31402B2A
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet
Multivibrators - JM38510/31402B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
JM38510/31402B2A
Multivibrators JM38510/31402B2A
Monostable Multivibrator 50 ns 20-LCCC (8.89x8.89)

Monostable Multivibrator 50 ns 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
JM38510/31402B2A
Integrated Circuits (ICs) - Logic - Multivibrators JM38510/31402B2A
DUAL MONOSTABLE MULTIVIBRATORS W

DUAL MONOSTABLE MULTIVIBRATORS W

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number JM38510/31402B2A JM38510/31402B2A JM38510/31402B2A JM38510/31402B2A
Product Name SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 4.75 4.5 V ~ 5.5 V
Package Type Other; CDIP,CFP,LCCC Other; 20-CLCC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M96E4 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers