Texas Instruments Multivibrators 4528BDM

Description
Monostable Multivibrator 16-CDIP
Datasheet
Description
Monostable Multivibrator 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 4528BDM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
4528BDM
Multivibrators 4528BDM
Monostable Multivibrator 16-CDIP

Monostable Multivibrator 16-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 4528BDM - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
4528BDM
Integrated Circuits (ICs) - Logic - Multivibrators 4528BDM
MONOSTABLE MULTIVIBRATOR, 4000/1

MONOSTABLE MULTIVIBRATOR, 4000/1

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 4528BDM 4528BDM
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm) Other; 16-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MM74HC123ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
Multivibrators - 1727-6109-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details