Texas Instruments ISO1176 Isolated PROFIBUS RS-485 Transceiver ISO1176DWR

Description
Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO1176 Isolated PROFIBUS RS-485 Transceiver - ISO1176DWR - Texas Instruments
Dallas, TX, United States
ISO1176 Isolated PROFIBUS RS-485 Transceiver
ISO1176DWR
ISO1176 Isolated PROFIBUS RS-485 Transceiver ISO1176DWR
Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85

Isolated PROFIBUS RS-485 Transceiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Isolated SOIC Interface Transceiver IC
901-ISO1176DWR
Isolated SOIC Interface Transceiver IC 901-ISO1176DWR
40-Mbps, half-duplex, isolated RS-485 & RS-422 transceiver 16-SOIC -40 to 85 Product overview: ISO1176DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1176DWR can be used for catalog matching and distributor lookup.

40-Mbps, half-duplex, isolated RS-485 & RS-422 transceiver 16-SOIC -40 to 85 Product overview: ISO1176DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Digital Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 901-ISO1176DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO1176DWR
Digital Isolators ISO1176DWR
Digital Isolators Iso PROFIBUS RS-485 Xcvr

Digital Isolators Iso PROFIBUS RS-485 Xcvr

Buy Now Datasheet
Rs485 Transceiver, 40Mbps, Soic-16; Device Type Texas Instruments - 29AH5991 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 40Mbps, Soic-16; Device Type Texas Instruments
29AH5991
Rs485 Transceiver, 40Mbps, Soic-16; Device Type Texas Instruments 29AH5991
RS485 TRANSCEIVER, 40MBPS, SOIC-16; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:5.5V; Supply Voltage Max:4.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 40MBPS, SOIC-16; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:5.5V; Supply Voltage Max:4.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO1176DWR 901-ISO1176DWR ISO1176DWR 29AH5991
Product Name ISO1176 Isolated PROFIBUS RS-485 Transceiver Isolated SOIC Interface Transceiver IC Digital Isolators Rs485 Transceiver, 40Mbps, Soic-16; Device Type Texas Instruments
Technology RS485
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 Other; 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CDWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details