Multipoint RS485/RS422 Transceivers 8-SOIC 0 to 70
RS485/RS422 Transceiver, 10Mbps, 5V, SOIC, Half Duplex Product overview: DS3695AM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS3695AM/NOPB can be used for catalog matching and distributor lookup.
IC, RS422/485, TRANSCEIVER, 8NSOIC; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
RS-422/RS-485 Interface IC QUAD DIFF BUS XCVR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS3695AM/NOPB | 710-DS3695AM/NOPB | 33AH3945 | DS3695AM/NOPB | DS3695AM/NOPB |
| Product Name | DS3695A Multipoint RS485/RS422 Transceivers | 5V SOIC Interface Transceiver IC | Ic, Rs422/485, Transceiver, 8Nsoic; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-422/RS-485 Interface IC |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.75V | Other; 4.75V ~ 5.25V | 5V | |
| # of Tx | 1 # | ||||
| # of Rx | 1 # |