The GD75232DBR is a multiple RS-232 driver and receiver IC in a 20-pin SSOP package measuring 7.2mm by 7.8mm, compliant with TIA/EIA-232-F and ITU V.28 standards, supporting data rates up to 120kbits with three drivers and five receivers. It operates from 0°C to 70°C and meets ESD standards per JESD22: HBM 1500V, CDM 500V, MM 200V.
Multiple RS-232 Drivers And Receivers 20-SSOP 0 to 70
Line Transceiver, 3 Func, 3 Driver, 5 Rcvr, BIPolar, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 016678-GD75232DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 120Kbps
Family Name: GD75232
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 5V, ±7.5 V to 15 V
Alternative Parts (Cross-Reference): MAX3185CAP+; MAX3185CAP; MAX3185EAP; MAX3185CAP-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Multiple RS-232 Drivers And Receivers 20-SSOP 0 to 70 Product overview: GD75232DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-GD75232DBR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 3/5 20SSOP
RS-232 Interface IC Mult RS232 Driver
RS-232 TRANSCEIVER, 9V, SSOP-20; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:5Receivers
IC, TRX. MULTIPLE, SMD; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | GD75232DBR | GD75232DBR | 016678-GD75232DBR | 710-GD75232DBR | GD75232DBR | GD75232DBR | 96B8287 | 26AJ5970 |
| Product Name | GD75232 Multiple RS-232 Drivers And Receivers | Interface - Interface - Drivers, Receivers, Transceivers - GD75232DBR | SSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC | Rs-232 Transceiver, 9V, Ssop-20; Device Type Texas Instruments | Ic, Trx. Multiple, Smd; Msl Texas Instruments | |
| Technology | RS232 | RS232; RS232 | ||||||
| Device Type | Receiver | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| # of Rx | 5 # | |||||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps | 120 kbps |