High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 14-SOIC -55 to 125
Differential IC Optical Network 14-SOIC
Dual Diff Amp, 150kHz BW, 5V/µs SR, 500µV Vos, 2-Ch IC Product overview: INA2143U from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150kHz, 5V. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 150kHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2143U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082534-INA2143U
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 150kHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Differential IC Optical Network 14-SOIC
IC OPAMP DIFF 2 CIRCUIT 14SOIC
IC OPAMP DIFF 2 CIRCUIT 14SOIC
IC, AMP DIFF, HI SPEED, SMD, SOIC14; No. of Amplifiers:2Amplifie
Differential Amplifiers Hi-Sp Precision G=10 or G=0.1s
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA2143U | INA2143U-ND | 771-INA2143U | 082534-INA2143U | INA2143U | INA2143U | INA2143U | 26AJ6860 | INA2143U |
| Product Name | INA2143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers | Special Purpose Amplifiers | Dual 150kHz 5V Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2143U | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Diff, Hi Speed, Smd, Soic14; No. Of Amplifiers Texas Instruments | Differential Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | ||
| Device Type | Differential Amplifiers | ||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | ||||||||
| Source Current (IS) | 0.9500 milliamps |